The RT8004 is a 3A, 4MHz synchronous step-down DC/DC converter with an input voltage range of 2.65V to 5.5V and an adjustable output from 0.8V to 5V. It features 75mΩ internal switches, 100μA quiescent current, and up to 95% efficiency. The device supports programmable switching frequencies from 300kHz to 4MHz and operates in 100% duty cycle for low dropout. Available in a 16-lead VQFN 4×4 package with an exposed thermal pad, it includes a power good output, over-temperature protection, and programmable soft-start. RoHS compliant and lead-free.
IC REG BUCK ADJUSTABLE 3A 16VQFN Product overview: RT8004GQV from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8004GQV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-RT8004GQV |
| Product Name | Buck 3A Step-Down DC-DC Converter IC |
| Package Type | Other; VQFN |
| Output Voltage | 5 volts |
| Input Voltage | 5.5 volts |