Manufacturer: Richtek USA Inc.
Win Source Part Number: 027550-RT7302GS
Category: Integrated Circuits(ICs)
Family: PMIC - LED Drivers
Packaging: Reel(TR)
Type: AC DC Offline Switcher
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOP
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 12V
Voltage - Supply (Max): 25V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 027550-RT7302GS |
| Product Name | Integrated Circuits(ICs) |