Win Source Part Number: 982952-RT7300GS
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency - Switching: 120kHz
Mode: Critical Conduction (CRM)
Current - Startup: 20 µA
Voltage - Supply: 12V ~ 25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT7300GS,RT7300GSCT
Base Product Number: RT7300
IC PFC CTRLR CRM 120KHZ 8SOP
PFC IC Critical Conduction (CRM) 120kHz 8-SOP
IC PFC CTRLR CRM 120KHZ 8SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 982952-RT7300GS | RT7300GS | RT7300GS | RT7300GS |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |