Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092877-RT7300BGS
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 120kHz
Mode: Critical Conduction (CRM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 12 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC PFC CTRLR CRM 120KHZ 8SOP
PFC IC Critical Conduction (CRM) 120kHz 8-SOP
IC PFC CTRLR CRM 120KHZ 8SOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1092877-RT7300BGS | RT7300BGS | RT7300BGS | RT7300BGS |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - RT7300BGS | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |