Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 14-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 14-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 14-WFQFN Exposed Pad
Manufacturer: Richtek USA Inc.
Win Source Part Number: 852857-RT7299BHGQW
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: RT7299
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT7299BHGQW, 1028-1460-6, 1028-1460-2, 1028-1460-1
IC REG BUCK ADJ 8A SYNC 14WQFN
IC REG BUCK ADJUSTABLE 8A 14WQFN
IC REG BUCK ADJUSTABLE 8A 14WQFN
IC REG BUCK ADJUSTABLE 8A 14WQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 14-WFQFN Exposed Pad
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1460-6-ND | 852857-RT7299BHGQW | 682-RT7299BHGQW | RT7299BHGQW | RT7299BHGQW | RT7299BHGQW | RT7299BHGQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7299BHGQW | IC REG BUCK ADJ 8A SYNC 14WQFN | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-WFQFN Exposed Pad | Other; Reel - TR | Other; 14-WFQFN Exposed Pad | Other; 14-WFQFN Exposed Pad | Other; 14-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 18 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 18 volts |