RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7298BHGQW RT7298BHGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892523-RT7298BHGQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-WFQFN Exposed Pad Package: 14-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RT7298 Categories: Integrated Circuits (ICs) Case / Package: 14-WQFN-AL (3.5x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT7298BHGQWDKR, -RT7298BHGQW, RT7298BHGQWTR, RT7298BHGQWCT
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892523-RT7298BHGQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-WFQFN Exposed Pad Package: 14-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RT7298 Categories: Integrated Circuits (ICs) Case / Package: 14-WQFN-AL (3.5x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT7298BHGQWDKR, -RT7298BHGQW, RT7298BHGQWTR, RT7298BHGQWCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7298BHGQW - 892523-RT7298BHGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7298BHGQW
892523-RT7298BHGQW
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7298BHGQW 892523-RT7298BHGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 892523-RT7298BHGQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-WFQFN Exposed Pad Package: 14-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RT7298 Categories: Integrated Circuits (ICs) Case / Package: 14-WQFN-AL (3.5x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT7298BHGQWDKR, -RT7298BHGQW, RT7298BHGQWTR, RT7298BHGQWCT

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892523-RT7298BHGQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-WFQFN Exposed Pad
Package: 14-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT7298
Categories: Integrated Circuits (ICs)
Case / Package: 14-WQFN-AL (3.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT7298BHGQWDKR, -RT7298BHGQW, RT7298BHGQWTR, RT7298BHGQWCT

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT7298BHGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT7298BHGQW
PMIC - Voltage Regulators - DC DC Switching Regulators RT7298BHGQW
IC REG BUCK ADJUSTABLE 6A 14WQFN

IC REG BUCK ADJUSTABLE 6A 14WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT7298BHGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT7298BHGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT7298BHGQW
IC REG BUCK ADJUSTABLE 6A 14WQFN

IC REG BUCK ADJUSTABLE 6A 14WQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT7298BHGQW - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT7298BHGQW
Voltage Regulators - DC DC Switching Regulators RT7298BHGQW
IC REG BUCK ADJUSTABLE 6A 14WQFN

IC REG BUCK ADJUSTABLE 6A 14WQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT7298BHGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT7298BHGQW
Voltage Regulators - DC DC Switching Regulators RT7298BHGQW
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 892523-RT7298BHGQW RT7298BHGQW RT7298BHGQW RT7298BHGQW RT7298BHGQW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7298BHGQW PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; 14-WQFN-AL (3.5x3.5) Other; 14-WFQFN Exposed Pad Other; 14-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
IOUT 6 amps 6 amps 6 amps 6 amps
fsw 200 to 1600 kHz 200 to 1600 kHz 200 kHz 200 to 1600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CS51033GD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details
DC DC Switching Controllers - IFX80471SKV50 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771UMMX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
6 suppliers