RichTek Technology Corporation Dc-Dc Conv, Buck, Adj, 1.6Mhz, Wqfn-14; Topology Richtek RT7298BHGQW

Description
DC-DC CONV, BUCK, ADJ, 1.6MHZ, WQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:14Pins; Output Current:6A; Output RoHS Compliant: Yes
Description
DC-DC CONV, BUCK, ADJ, 1.6MHZ, WQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:14Pins; Output Current:6A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, Adj, 1.6Mhz, Wqfn-14; Topology Richtek - 97Y2262 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, Adj, 1.6Mhz, Wqfn-14; Topology Richtek
97Y2262
Dc-Dc Conv, Buck, Adj, 1.6Mhz, Wqfn-14; Topology Richtek 97Y2262
DC-DC CONV, BUCK, ADJ, 1.6MHZ, WQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:14Pins; Output Current:6A; Output RoHS Compliant: Yes

DC-DC CONV, BUCK, ADJ, 1.6MHZ, WQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:14Pins; Output Current:6A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 97Y2262
Product Name Dc-Dc Conv, Buck, Adj, 1.6Mhz, Wqfn-14; Topology Richtek
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details