Win Source Part Number: 972239-RT7298AHGQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.6MHz
Voltage - Output (Max): 5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 14-PowerWFQFN
Supplier Device Package: 14-WQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1413-6,1028-141
Base Product Number: RT7298
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerWFQFN
IC REG BUCK ADJ 6A 14WQFN
IC REG BUCK ADJUSTABLE 6A 14WQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerWFQFN
IC REG BUCK ADJUSTABLE 6A 14WQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 972239-RT7298AHGQW | 1028-1413-6-ND | RT7298AHGQW | RT7298AHGQW | RT7298AHGQW | RT7298AHGQW |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; Tape & Reel | Other; 14-PowerWFQFN | Other; 14-PowerWFQFN | Other; 14-PowerWFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 200 to 1600 kHz | 200 to 1600 kHz | 200 to 1600 kHz | 200 to 1600 kHz | 200 to 1600 kHz | 200 kHz |