RichTek Technology Corporation Ic, Dc-Dc Converter, Buck, 1.2Mhz, Sop-8; Topology Richtek RT7297BHZSP

Description
IC, DC-DC CONVERTER, BUCK, 1.2MHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes
Description
IC, DC-DC CONVERTER, BUCK, 1.2MHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter, Buck, 1.2Mhz, Sop-8; Topology Richtek - 51AK9342 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter, Buck, 1.2Mhz, Sop-8; Topology Richtek
51AK9342
Ic, Dc-Dc Converter, Buck, 1.2Mhz, Sop-8; Topology Richtek 51AK9342
IC, DC-DC CONVERTER, BUCK, 1.2MHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

IC, DC-DC CONVERTER, BUCK, 1.2MHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AK9342
Product Name Ic, Dc-Dc Converter, Buck, 1.2Mhz, Sop-8; Topology Richtek
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details