Win Source Part Number: 1019131-RT7296DGJ8F
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 800kHz
Voltage - Output (Max): 15.64V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.807V
Synchronous Rectifier: Yes
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT7296DGJ8F,RT7296D
Base Product Number: RT7296
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 3A TSOT23-8
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 3A TSOT23-8
IC REG BUCK ADJ 3A TSOT23-8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1019131-RT7296DGJ8F | RT7296DGJ8FDKR-ND | RT7296DGJ8F | RT7296DGJ8F | RT7296DGJ8F | RT7296DGJ8F |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 800 kHz | 800 kHz | 800 kHz | 800 kHz | 800 kHz | 800 kHz |