Manufacturer: Richtek USA Inc.
Win Source Part Number: 892520-RT7296CGJ8F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Package: SOT-23-8 Thin, TSOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT7296
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT7296CGJ8F, RT7296CGJ8FCT, RT7296CGJ8FTR, RT7296CGJ8FDKR
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 3A TSOT23-8
IC REG BUCK ADJ 3A TSOT23-8
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892520-RT7296CGJ8F | RT7296CGJ8F | RT7296CGJ8F | RT7296CGJ8F |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7296CGJ8F | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT23; Other; TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Life Cycle Stage | Active | Active |