Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A SOT-23-6 Thin, TSOT-23-6
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244117-RT7294CGJ6F
Family Name: RT7294
Manufacturer Homepage: www.richtek.com
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 2.5A TSOT23-6
IC REG BUCK ADJ 2.5A TSOT23-6
IC REG BUCK ADJ 2.5A TSOT23-6
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1507-2-ND | 1244117-RT7294CGJ6F | RT7294CGJ6F | RT7294CGJ6F | RT7294CGJ6F | RT7294CGJ6F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7294CGJ6F | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 8 volts | 0.6000 to 8 volts | 0.6000 volts | 0.6000 volts |