Manufacturer: Richtek USA Inc.
Win Source Part Number: 809736-RT7294AGJ6F
Packaging: Reel
Mounting Style: SMD
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.3V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 8V
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
IC REG BUCK ADJ 2.5A TSOT23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 2.5A TSOT23-6
IC REG BUCK ADJ 2.5A TSOT23-6
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 809736-RT7294AGJ6F | RT7294AGJ6F | RT7294AGJ6F | RT7294AGJ6F | RT7294AGJ6F |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7294AGJ6F | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 8 volts | 0.6000 to 8 volts | 0.6000 volts | 0.6000 volts |