RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT7291BGQUF

Description
Buck Switching Regulator IC Positive Fixed 5.1V 1 Output 6A 16-PowerUFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 5.1V 1 Output 6A 16-PowerUFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1028-RT7291BGQUFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT7291BGQUFTR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT7291BGQUFTR-ND
Buck Switching Regulator IC Positive Fixed 5.1V 1 Output 6A 16-PowerUFQFN

Buck Switching Regulator IC Positive Fixed 5.1V 1 Output 6A 16-PowerUFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT7291BGQUFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT7291BGQUFCT-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT7291BGQUFCT-ND
Buck Switching Regulator IC Positive Fixed 5.1V 1 Output 6A 16-PowerUFQFN

Buck Switching Regulator IC Positive Fixed 5.1V 1 Output 6A 16-PowerUFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT7291BGQUF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT7291BGQUF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT7291BGQUF
IC REG BUCK 5.1V 6A 16UQFN

IC REG BUCK 5.1V 6A 16UQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT7291BGQUF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT7291BGQUF
Voltage Regulators - DC DC Switching Regulators RT7291BGQUF
Buck Switching Regulator IC Positive Fixed 5.1V 1 Output 6A 16-PowerUFQFN

Buck Switching Regulator IC Positive Fixed 5.1V 1 Output 6A 16-PowerUFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT7291BGQUF - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT7291BGQUF
Voltage Regulators - DC DC Switching Regulators RT7291BGQUF
IC BUCK 23V 6A UQFN-16(FC)

IC BUCK 23V 6A UQFN-16(FC)

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-RT7291BGQUFTR-ND RT7291BGQUF RT7291BGQUF RT7291BGQUF
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 16-PowerUFQFN Other; 16-PowerUFQFN Other; 16-PowerUFQFN
Special Features Synchronous Rectification
Output Voltage 5.1 volts 5.1 volts 5.1 to ? volts 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CS51033GD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details
LM25010 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP,WSON
Special Features Enable
View Details
8 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1904533 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details