Manufacturer: Richtek USA Inc.
Win Source Part Number: 733974-RT7291AGQUF
Manufacturer Homepage: www.richtek.com
Reference case: SOT23-5
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 5V 1 Output 6A 16-UFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 6A 16-UFQFN
IC BUCK 23V 6A UQFN-16(FC)
IC REG BUCK 5V 6A 16UQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 6A 16-UFQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 733974-RT7291AGQUF | 1028-RT7291AGQUFTR-ND | RT7291AGQUF | RT7291AGQUF | RT7291AGQUF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7291AGQUF | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 16-UFQFN | Other; 16-UFQFN | Other; 16-UFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts |