RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7281GSP RT7281GSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892519-RT7281GSP Series: ACOT™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: RT7281 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1247-2, 1028-1247-1, -RT7281GSP
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892519-RT7281GSP Series: ACOT™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: RT7281 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1247-2, 1028-1247-1, -RT7281GSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7281GSP - 892519-RT7281GSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7281GSP
892519-RT7281GSP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7281GSP 892519-RT7281GSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 892519-RT7281GSP Series: ACOT™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: RT7281 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1247-2, 1028-1247-1, -RT7281GSP

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892519-RT7281GSP
Series: ACOT™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: RT7281
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1247-2, 1028-1247-1, -RT7281GSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT7281GSPTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT7281GSPTR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT7281GSPTR-ND
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT7281GSPDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT7281GSPDKR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT7281GSPDKR-ND
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT7281GSPCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT7281GSPCT-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT7281GSPCT-ND
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT7281GSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT7281GSP
PMIC - Voltage Regulators - DC DC Switching Regulators RT7281GSP
IC REG BUCK ADJUSTABLE 2A 8SOP

IC REG BUCK ADJUSTABLE 2A 8SOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT7281GSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT7281GSP
Voltage Regulators - DC DC Switching Regulators RT7281GSP
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT7281GSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT7281GSP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT7281GSP
IC REG BUCK ADJUSTABLE 2A 8SOP

IC REG BUCK ADJUSTABLE 2A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 892519-RT7281GSP 1028-RT7281GSPTR-ND RT7281GSP RT7281GSP RT7281GSP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7281GSP Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; 8-SOP-EP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC DC Switching Controllers - CHL8325A-38CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 40-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
LM25010-Q1 Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010Q1MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP
Special Features Enable
View Details
8 suppliers