Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 10-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 10WDFN
IC REG BUCK ADJ 2A 10WDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1277-6-ND | RT7280GQW | RT7280GQW | RT7280GQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.7650 to 8 volts | 0.7650 to 8 volts | 0.7650 volts |