"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Win Source Part Number: 1159726-RT7279GCP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: ACOT™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Voltage - Output (Max): 8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-TSSOP-EP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1410-6,RT7279GC
Base Product Number: RT7279
IC REG BUCK ADJ 2A 14TSSOP
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 2A 14TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1410-2-ND | 1159726-RT7279GCP | RT7279GCP | RT7279GCP | RT7279GCP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; Tape & Reel | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7650 to 8 volts | 0.7650 to 8 volts | 0.7650 volts |