RichTek Technology Corporation Buck 3A 18V 700kHz Step-Down DC-DC Converter IC RT7277GSP

Description
3A, 18V, 700kHz ACOT® Synchronous Step-Down Converter, PSOP-8 Product overview: RT7277GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 700kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7277GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, 18V, 700kHz ACOT® Synchronous Step-Down Converter, PSOP-8 Product overview: RT7277GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 700kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7277GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3A 18V 700kHz Step-Down DC-DC Converter IC
739-RT7277GSP
Buck 3A 18V 700kHz Step-Down DC-DC Converter IC 739-RT7277GSP
3A, 18V, 700kHz ACOT® Synchronous Step-Down Converter, PSOP-8 Product overview: RT7277GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 700kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7277GSP can be used for catalog matching and distributor lookup.

3A, 18V, 700kHz ACOT® Synchronous Step-Down Converter, PSOP-8 Product overview: RT7277GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 700kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7277GSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT7277GSP
Product Name Buck 3A 18V 700kHz Step-Down DC-DC Converter IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM3253 High Current Step Down DC/DC converter for 2G/3G/4G Power Amplifiers - LM3253TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 3.6 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC to DC Converter - AAT1219IWP-1-1.2-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 1.2 amps
View Details
2 suppliers