RichTek Technology Corporation Dc-Dc Conv, Buck, 700Khz, Wdfn-10; Topology Richtek RT7276GQW

Description
DC-DC CONV, BUCK, 700KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Description
DC-DC CONV, BUCK, 700KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 700Khz, Wdfn-10; Topology Richtek - 98Y6627 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 700Khz, Wdfn-10; Topology Richtek
98Y6627
Dc-Dc Conv, Buck, 700Khz, Wdfn-10; Topology Richtek 98Y6627
DC-DC CONV, BUCK, 700KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 700KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Sync Buck, 700Khz, Wdfn-10; Topology Richtek - 51AK9339 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 700Khz, Wdfn-10; Topology Richtek
51AK9339
Dc/dc Conv, Sync Buck, 700Khz, Wdfn-10; Topology Richtek 51AK9339
DC/DC CONV, SYNC BUCK, 700KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 700KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 98Y6627
Product Name Dc-Dc Conv, Buck, 700Khz, Wdfn-10; Topology Richtek
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details