Win Source Part Number: 968142-RT7275GQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: ACOT™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Voltage - Output (Max): 8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 4050-RT7275GQWTR,-RT
Base Product Number: RT7275
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 10-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 10WDFN
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 10-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 10WDFN
IC REG BUCK ADJ 3A 10WDFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 968142-RT7275GQW | 1028-1236-2-ND | RT7275GQW | RT7275GQW | RT7275GQW | RT7275GQW |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; Tape & Reel | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 700 kHz | 700 kHz | 700 kHz | 700 kHz | 700 kHz |