RichTek Technology Corporation Dc/dc Conv, Sync Buck, 2.2Mhz, Wqfn-40; Topology Richtek RT7273GQW

Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, WQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:3Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:40Pins; Output Current:3A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, WQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:3Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:40Pins; Output Current:3A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.2Mhz, Wqfn-40; Topology Richtek - 32AC8331 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.2Mhz, Wqfn-40; Topology Richtek
32AC8331
Dc/dc Conv, Sync Buck, 2.2Mhz, Wqfn-40; Topology Richtek 32AC8331
DC/DC CONV, SYNC BUCK, 2.2MHZ, WQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:3Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:40Pins; Output Current:3A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.2MHZ, WQFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:3Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:40Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 32AC8331
Product Name Dc/dc Conv, Sync Buck, 2.2Mhz, Wqfn-40; Topology Richtek
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details