Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-WFQFN Exposed Pad
Manufacturer: Richtek USA Inc.
Win Source Part Number: 300144-RT7273GQW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
3-CH DC/DC Converter, 18V, WQFN6x6-40, Industrial Product overview: RT7273GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Industrial, 18V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7273GQW can be used for catalog matching and distributor lookup.
IC REG BCK ADJ 3A/2A TRPL 40WQFN
IC REG BCK ADJ 3A/2A TRPL 40WQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-WFQFN Exposed Pad
IC REG BCK ADJ 3A/2A TRPL 40WQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1251-6-ND | 300144-RT7273GQW | 739-RT7273GQW | RT7273GQW | RT7273GQW | RT7273GQW | RT7273GQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7273GQW | Industrial 18V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||||
| Output Voltage | 0.8000 to 17 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 17 volts |