RichTek Technology Corporation Dc-Dc Conv, Sync Buck, 500Khz, Sop-8; Topology Richtek RT7272AGSP

Description
DC-DC CONV, SYNC BUCK, 500KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, SYNC BUCK, 500KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Sync Buck, 500Khz, Sop-8; Topology Richtek - 97Y2256 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Sync Buck, 500Khz, Sop-8; Topology Richtek
97Y2256
Dc-Dc Conv, Sync Buck, 500Khz, Sop-8; Topology Richtek 97Y2256
DC-DC CONV, SYNC BUCK, 500KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes

DC-DC CONV, SYNC BUCK, 500KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 97Y2256
Product Name Dc-Dc Conv, Sync Buck, 500Khz, Sop-8; Topology Richtek
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details