"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: Richtek USA Inc.
Win Source Part Number: 140715-RT7270HZSP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-EP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.925V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 3A 8SOP
IC REG BUCK ADJUSTABLE 3A 8SOP
IC REG BUCK ADJUSTABLE 3A 8SOP
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1220-2-ND | 140715-RT7270HZSP | RT7270HZSP | RT7270HZSP | RT7270HZSP | RT7270HZSP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7270HZSP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-SOP-EP | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.9250 to 15 volts | 0.9250 volts | 0.9250 volts | 0.9250 volts | 0.9250 to 15 volts |