RichTek Technology Corporation Buck 4A Step-Down DC-DC Converter IC RT7264EZSP

Description
IC REG BUCK ADJUSTABLE 4A 8SOP Product overview: RT7264EZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7264EZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJUSTABLE 4A 8SOP Product overview: RT7264EZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7264EZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 4A Step-Down DC-DC Converter IC
739-RT7264EZSP
Buck 4A Step-Down DC-DC Converter IC 739-RT7264EZSP
IC REG BUCK ADJUSTABLE 4A 8SOP Product overview: RT7264EZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7264EZSP can be used for catalog matching and distributor lookup.

IC REG BUCK ADJUSTABLE 4A 8SOP Product overview: RT7264EZSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7264EZSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT7264EZSP
Product Name Buck 4A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8080 volts
Input Voltage 21 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226829P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
65V HTSSOP Boost DC-DC Converter IC - 715-LM5122ZPWPR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 65 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers