Manufacturer: Richtek USA Inc.
Win Source Part Number: 733973-RT7264EZSP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: RT7264E
Output Voltage: 0.808V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.richtek.com
Manufacturer Package: 8-SOP2
Output Voltage MAX: 15V
Input Voltage MIN: 4.5V
Voltage Input MAX: 21V
Alternative Parts (Cross-Reference): LT1506CR; LT1506IS8; LT1506CR#TR;
Introduction Date: November 08, 2012
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 4A 8SOP2
IC REG BUCK ADJUSTABLE 4A 8SOP
Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 733973-RT7264EZSP | RT7264EZSP | RT7264EZSP | RT7264EZSP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7264EZSP | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8080 volts | 0.8080 volts | 0.8080 to 15 volts |