IC REG BUCK ADJ 4A 14WDFN
Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 4A 14-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A 14WDFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT7264EZQW | RT7264EZQW | RT7264EZQW |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.8080 volts | 0.8080 to 15 volts | |
| IOUT | 4 amps | 4 amps | 4 amps |
| fsw | 500 kHz | 500 kHz | 500 kHz |