RichTek Technology Corporation Integrated Circuits(ICs) RT7264AZQW

Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits(ICs) Packaging: Tape and Reel Operating Temperature Range: -40°C ~ 85°C (TA)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits(ICs) Packaging: Tape and Reel Operating Temperature Range: -40°C ~ 85°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
Integrated Circuits(ICs)
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits(ICs) Packaging: Tape and Reel Operating Temperature Range: -40°C ~ 85°C (TA)

Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits(ICs)
Packaging: Tape and Reel
Operating Temperature Range: -40°C ~ 85°C (TA)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT7264AZQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT7264AZQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT7264AZQW
IC REG BUCK ADJ 4A 14WDFN

IC REG BUCK ADJ 4A 14WDFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT7264AZQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT7264AZQW
Voltage Regulators - DC DC Switching Regulators RT7264AZQW
Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 4A 14-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 4A 14-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT7264AZQW - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT7264AZQW
Voltage Regulators - DC DC Switching Regulators RT7264AZQW
IC REG BUCK ADJUSTABLE 4A 14WDFN

IC REG BUCK ADJUSTABLE 4A 14WDFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT7264AZQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT7264AZQW
PMIC - Voltage Regulators - DC DC Switching Regulators RT7264AZQW
IC REG BUCK ADJUSTABLE 4A 14WDFN

IC REG BUCK ADJUSTABLE 4A 14WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RT7264AZQW RT7264AZQW RT7264AZQW RT7264AZQW
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active Active
Output Voltage 0.8080 volts 0.8080 to 15 volts 0.8080 volts
IOUT 4 amps 4 amps 4 amps 4 amps
fsw 500 kHz 500 kHz 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
LM20146 6A, Adjustable Frequency Synchronous Buck  Regulator - LM20146MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers