RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7262AZSP RT7262AZSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892515-RT7262AZSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: RT7262 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT7262AZSP, 1028-1216-1, 1028-1216-2, 1028-1216-6
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892515-RT7262AZSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: RT7262 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT7262AZSP, 1028-1216-1, 1028-1216-2, 1028-1216-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7262AZSP - 892515-RT7262AZSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7262AZSP
892515-RT7262AZSP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7262AZSP 892515-RT7262AZSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 892515-RT7262AZSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: RT7262 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT7262AZSP, 1028-1216-1, 1028-1216-2, 1028-1216-6

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892515-RT7262AZSP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: RT7262
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT7262AZSP, 1028-1216-1, 1028-1216-2, 1028-1216-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT7262AZSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT7262AZSP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT7262AZSP
IC REG BUCK ADJUSTABLE 2A 8SOP

IC REG BUCK ADJUSTABLE 2A 8SOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - RT7262AZSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT7262AZSP
PMIC - Voltage Regulators - DC DC Switching Regulators RT7262AZSP
IC REG BUCK ADJUSTABLE 2A 8SOP

IC REG BUCK ADJUSTABLE 2A 8SOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT7262AZSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT7262AZSP
Voltage Regulators - DC DC Switching Regulators RT7262AZSP
Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 892515-RT7262AZSP RT7262AZSP RT7262AZSP RT7262AZSP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7262AZSP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; 8-SOP-EP SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active Active
Output Voltage 0.8080 volts 0.8080 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Vin Automotive 2A Sr Buck Regulator - A8650KEJTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-06CRT - 866389-CHL8103-06CRT - Win Source Electronics
Specs
Package Type Other; PG-VQFN-40-903
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers