Manufacturer: Richtek USA Inc.
Win Source Part Number: 796195-RT7262AZQW
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: RT7262A
Output Voltage: 0.808V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-WDFN (4x3)
Output Voltage MAX: 15V
Input Voltage MIN: 4.5V
Voltage Input MAX: 21V
Alternative Parts (Cross-Reference): LT1507IN8#TRM; LT1507CN8; LT1507IN8#TR; LT1507IN8#TRPBF;
Introduction Date: September 26, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 2A 14WDFN
Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 2A 14-WFDFN Exposed Pad
IC REG BUCK ADJ 2A 14WDFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 796195-RT7262AZQW | RT7262AZQW | RT7262AZQW | RT7262AZQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7262AZQW | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8080 volts | 0.8080 to 15 volts | 0.8080 volts |