Manufacturer: Richtek USA Inc.
Win Source Part Number: 806496-RT7258GQW
Packaging: Reel
Mounting Style: SMD
Current - Output: 8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.808V
Synchronous Rectifier: No
Supplier Device Package: 14-WDFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 24V
Maximum Output Voltage: 15V
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 8A 14-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 8A 14-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 8A 14-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 8A 14WDFN
IC REG BUCK ADJ 8A 14WDFN
Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 8A 14-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 8A 14WDFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 806496-RT7258GQW | 1028-1213-1-ND | RT7258GQW | RT7258GQW | RT7258GQW | RT7258GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7258GQW | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 15 volts | 0.8080 to 15 volts | 0.8080 volts | 0.8080 to 15 volts | 0.8080 volts |