IC REG BUCK ADJ 1.5A SOT23-8
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-8
IC REG BUCK ADJ 1.5A SOT23-8
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT7255DGV8 | RT7255DGV8 | RT7255DGV8 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT23 | SOT23; Other; SOT-23-8 | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 volts | 0.6000 to 8 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps |