RichTek Technology Corporation Buck 1.5A SOT23 Step-Down DC-DC Converter IC RT7255AGV8

Description
IC REG BUCK ADJ 1.5A SOT23-8 Product overview: RT7255AGV8 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, SOT23, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7255AGV8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 1.5A SOT23-8 Product overview: RT7255AGV8 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, SOT23, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7255AGV8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 1.5A SOT23 Step-Down DC-DC Converter IC - 739-RT7255AGV8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1.5A SOT23 Step-Down DC-DC Converter IC
739-RT7255AGV8
Buck 1.5A SOT23 Step-Down DC-DC Converter IC 739-RT7255AGV8
IC REG BUCK ADJ 1.5A SOT23-8 Product overview: RT7255AGV8 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, SOT23, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7255AGV8 can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 1.5A SOT23-8 Product overview: RT7255AGV8 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, SOT23, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7255AGV8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT7255AGV8
Product Name Buck 1.5A SOT23 Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1244980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 16.5 volts
View Details
3A 40V Boost DC-DC Converter IC - 739-LM2577SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 12.4 volts
Input Voltage 40 volts
View Details
2 suppliers