RichTek Technology Corporation Ic, Dc-Dc Converter, Buck, 340Khz,wdfn-8; Topology Richtek RT7251AZQW

Description
IC, DC-DC CONVERTER, BUCK, 340KHZ,WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:1.5A; Output RoHS Compliant: Yes
Description
IC, DC-DC CONVERTER, BUCK, 340KHZ,WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:1.5A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter, Buck, 340Khz,wdfn-8; Topology Richtek - 97Y2254 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter, Buck, 340Khz,wdfn-8; Topology Richtek
97Y2254
Ic, Dc-Dc Converter, Buck, 340Khz,wdfn-8; Topology Richtek 97Y2254
IC, DC-DC CONVERTER, BUCK, 340KHZ,WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:1.5A; Output RoHS Compliant: Yes

IC, DC-DC CONVERTER, BUCK, 340KHZ,WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Sync Buck, 340Khz, Wdfn-8; Topology Richtek - 51AK9337 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 340Khz, Wdfn-8; Topology Richtek
51AK9337
Dc/dc Conv, Sync Buck, 340Khz, Wdfn-8; Topology Richtek 51AK9337
DC/DC CONV, SYNC BUCK, 340KHZ, WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:1.5A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 340KHZ, WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 97Y2254 51AK9337
Product Name Ic, Dc-Dc Converter, Buck, 340Khz,wdfn-8; Topology Richtek Dc/dc Conv, Sync Buck, 340Khz, Wdfn-8; Topology Richtek
Input Voltage 4 to 17 volts 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details