The RT7250BZSP is a synchronous step-down DC-DC converter designed to deliver up to 2A output current with an input voltage range of 4V to 17V. It operates at fixed frequencies of either 340kHz or 800kHz, providing high efficiency of up to 95%. The output voltage is adjustable from 0.8V to 12V, making it suitable for various applications. This regulator features a current mode control architecture that optimizes transient response and includes multiple protection mechanisms such as cycle-by-cycle overcurrent protection, input under voltage lockout, output under voltage protection, output over voltage protection, and thermal shutdown. The device also has a low shutdown current of less than 5OºA, which is beneficial for battery-powered systems. The RT7250BZSP is housed in an SOP-8 package with an exposed pad for enhanced thermal performance, and it is compliant with RoHS standards. It is suitable for use in industrial and commercial low power systems, computer peripherals, LCD monitors, and point of load regulation for high-performance DSPs, FPGAs, and ASICs.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244116-RT7250BZSP
Manufacturer Homepage: www.richtek.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJUSTABLE 2A 8SOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 2A 8SOP
IC REG BUCK ADJUSTABLE 2A 8SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1244116-RT7250BZSP | 1028-1209-1-ND | RT7250BZSP | RT7250BZSP | RT7250BZSP | RT7250BZSP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7250BZSP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 12 volts | 0.8000 volts | 0.8000 to 12 volts | 0.8000 volts |