RichTek Technology Corporation Dc-Dc Converter, Buck, 800Khz, Soic-8; Topology Richtek RT7250BZSP

Description
DC-DC CONVERTER, BUCK, 800KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, 800KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, 800Khz, Soic-8; Topology Richtek - 97Y2253 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 800Khz, Soic-8; Topology Richtek
97Y2253
Dc-Dc Converter, Buck, 800Khz, Soic-8; Topology Richtek 97Y2253
DC-DC CONVERTER, BUCK, 800KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 800KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 97Y2253
Product Name Dc-Dc Converter, Buck, 800Khz, Soic-8; Topology Richtek
Input Voltage 4 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details