RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7247BHGSP RT7247BHGSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 849732-RT7247BHGSP Features: Switching Regulator IC Output Package: Reel - TR Family Name: RT7247 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1206-6, -RT7247BHGSP, 1028-1206-1, 1028-1206-2
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 849732-RT7247BHGSP Features: Switching Regulator IC Output Package: Reel - TR Family Name: RT7247 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1206-6, -RT7247BHGSP, 1028-1206-1, 1028-1206-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7247BHGSP - 849732-RT7247BHGSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7247BHGSP
849732-RT7247BHGSP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7247BHGSP 849732-RT7247BHGSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 849732-RT7247BHGSP Features: Switching Regulator IC Output Package: Reel - TR Family Name: RT7247 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1206-6, -RT7247BHGSP, 1028-1206-1, 1028-1206-2

Manufacturer: Richtek USA Inc.
Win Source Part Number: 849732-RT7247BHGSP
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: RT7247
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1206-6, -RT7247BHGSP, 1028-1206-1, 1028-1206-2

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1206-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1206-1-ND
Voltage Regulators - DC DC Switching Regulators 1028-1206-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1206-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1206-6-ND
Voltage Regulators - DC DC Switching Regulators 1028-1206-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1206-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1206-2-ND
Voltage Regulators - DC DC Switching Regulators 1028-1206-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT7247BHGSP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT7247BHGSP
Voltage Regulators - DC DC Switching Regulators RT7247BHGSP
IC REG BUCK ADJUSTABLE 2A 8SOP

IC REG BUCK ADJUSTABLE 2A 8SOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT7247BHGSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT7247BHGSP
Voltage Regulators - DC DC Switching Regulators RT7247BHGSP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT7247BHGSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT7247BHGSP
PMIC - Voltage Regulators - DC DC Switching Regulators RT7247BHGSP
IC REG BUCK ADJUSTABLE 2A 8SOP

IC REG BUCK ADJUSTABLE 2A 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT7247BHGSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT7247BHGSP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT7247BHGSP
IC REG BUCK ADJUSTABLE 2A 8SOP

IC REG BUCK ADJUSTABLE 2A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 849732-RT7247BHGSP 1028-1206-1-ND RT7247BHGSP RT7247BHGSP RT7247BHGSP RT7247BHGSP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7247BHGSP Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Reel - TR SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Special Features Synchronous Rectification
Output Voltage 0.8000 to 12 volts 0.8000 volts 0.8000 to 12 volts 0.8000 volts
Unlock Full Specs
to access all available technical data