Manufacturer: Richtek USA Inc.
Win Source Part Number: 733972-RT7243GQW
Manufacturer Homepage: www.richtek.com
Reference case: QFN
Reference Date Code: 1146
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-PowerWFQFN
IC REG BUCK ADJ 6A 14WQFN
IC REG BUCK ADJUSTABLE 6A 14WQFN
IC REG BUCK ADJUSTABLE 6A 14WQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-PowerWFQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 733972-RT7243GQW | 1028-1273-1-ND | RT7243GQW | RT7243GQW | RT7243GQW | RT7243GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7243GQW | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-PowerWFQFN | Other; 14-PowerWFQFN | Other; 14-PowerWFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 18 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 18 volts |