The RT7238DGQUF is a synchronous step-down converter designed for efficient voltage regulation in various applications. It operates within an input voltage range of 8V to 23V and can deliver an output current of up to 8A. The device features an advanced constant on-time (ACOT,Ñ¢) control mode, which ensures fast transient response and allows for the use of all MLCC output capacitors. The output voltage is adjustable from 0.6V to 5V for the RT7238D variant, while the RT7238B and RT7238C provide fixed outputs of 3.3V and 5V, respectively. This product includes several protective features such as cycle-by-cycle over-current protection, input under-voltage lockout, thermal shutdown, and output over/under-voltage protection. It is suitable for applications in industrial and commercial low power systems, computer peripherals, LCD monitors, and point of load regulation for high-performance DSPs, FPGAs, and ASICs. The RT7238DGQUF is packaged in a UQFN-10L 3x3 (FC) format, making it compact for integration into various designs.
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 10-PowerUFQFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 10-PowerUFQFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 10-PowerUFQFN
Manufacturer: Richtek USA Inc.
Win Source Part Number: 848624-RT7238DGQUF
Series: ACOT™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: RT7238
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT7238DGQUFCT, RT7238DGQUFTR, RT7238DGQUFDKR, -RT7238DGQUF
IC REG BUCK ADJUSTABLE 8A 10UQFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 10-PowerUFQFN
IC REG BUCK ADJ 8A 10UQFN
IC REG BUCK ADJUSTABLE 8A 10UQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT7238DGQUFDKR-ND | 848624-RT7238DGQUF | RT7238DGQUF | RT7238DGQUF | RT7238DGQUF | RT7238DGQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7238DGQUF | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-PowerUFQFN | Other; Reel - TR | Other; 10-PowerUFQFN | Other; 10-PowerUFQFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.9000 to 5 volts | 0.9000 to 5 volts | 0.9000 volts | 0.9000 volts |