Manufacturer: Richtek USA Inc.
Win Source Part Number: 892512-RT7238CGQUF
Series: ACOT™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 5.1V 1 Output 8A 10-PowerUFQFN
Package: Reel - TR
Package: 10-PowerUFQFN
Mounting: Surface Mount
Family Name: RT7238
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT7238CGQUFDKR, RT7238CGQUFCT, RT7238CGQUFTR, -RT7238CGQUF
IC REG BUCK 5.1V 8A 10UQFN
Buck Switching Regulator IC Positive Fixed 5.1V 1 Output 8A 10-PowerUFQFN
IC REG BUCK 5.1V 8A 10UQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892512-RT7238CGQUF | RT7238CGQUF | RT7238CGQUF | RT7238CGQUF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7238CGQUF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 10-UQFN (3x3) | Other; 10-PowerUFQFN | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 5.1 volts | 5.1 to ? volts |