RichTek Technology Corporation Ic, Dc-Dc Converter, Buck, 800Khz, Sop-8; Topology Richtek RT7237CHGSP

Description
IC, DC-DC CONVERTER, BUCK, 800KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONVERTER, BUCK, 800KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter, Buck, 800Khz, Sop-8; Topology Richtek - 97Y2250 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter, Buck, 800Khz, Sop-8; Topology Richtek
97Y2250
Ic, Dc-Dc Converter, Buck, 800Khz, Sop-8; Topology Richtek 97Y2250
IC, DC-DC CONVERTER, BUCK, 800KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

IC, DC-DC CONVERTER, BUCK, 800KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 97Y2250
Product Name Ic, Dc-Dc Converter, Buck, 800Khz, Sop-8; Topology Richtek
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details