RichTek Technology Corporation Dc-Dc Conv, Buck, 650Khz, Wdfn-10; Topology Richtek RT7236GQW

Description
DC-DC CONV, BUCK, 650KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes
Description
DC-DC CONV, BUCK, 650KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 650Khz, Wdfn-10; Topology Richtek - 98Y6625 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 650Khz, Wdfn-10; Topology Richtek
98Y6625
Dc-Dc Conv, Buck, 650Khz, Wdfn-10; Topology Richtek 98Y6625
DC-DC CONV, BUCK, 650KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 650KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Sync Buck, Wdfn-10; Topology Richtek - 51AK9335 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Wdfn-10; Topology Richtek
51AK9335
Dc/dc Conv, Sync Buck, Wdfn-10; Topology Richtek 51AK9335
DC/DC CONV, SYNC BUCK, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 98Y6625
Product Name Dc-Dc Conv, Buck, 650Khz, Wdfn-10; Topology Richtek
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Specialty Product Technologies
Specs
Phase Single; Three
Configuration RackMount; Floor
View Details