Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244114-RT7236GQW
Manufacturer Homepage: www.richtek.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5A 10-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 10WDFN
IC REG BUCK ADJ 5A 10WDFN
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5A 10-WFDFN Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1244114-RT7236GQW | 1028-1270-1-ND | RT7236GQW | RT7236GQW | RT7236GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7236GQW | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7650 to 8 volts | 0.7650 volts | 0.7650 to 8 volts |