RichTek Technology Corporation Dc-Dc Conv, Buck, 650Khz, Tssop-14; Topology Richtek RT7236GCP

Description
DC-DC CONV, BUCK, 650KHZ, TSSOP-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:14Pins; Output Current:5A; Output VoltageRoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BUCK, 650KHZ, TSSOP-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:14Pins; Output Current:5A; Output VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 650Khz, Tssop-14; Topology Richtek - 33AC0882 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 650Khz, Tssop-14; Topology Richtek
33AC0882
Dc-Dc Conv, Buck, 650Khz, Tssop-14; Topology Richtek 33AC0882
DC-DC CONV, BUCK, 650KHZ, TSSOP-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:14Pins; Output Current:5A; Output VoltageRoHS Compliant: Yes

DC-DC CONV, BUCK, 650KHZ, TSSOP-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:14Pins; Output Current:5A; Output VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0882
Product Name Dc-Dc Conv, Buck, 650Khz, Tssop-14; Topology Richtek
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details