RichTek Technology Corporation Dc/dc Conv, Sync Buck, 650Khz, Wdfn-10; Topology Richtek RT7235GQW

Description
DC/DC CONV, SYNC BUCK, 650KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:5A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 650KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:5A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 650Khz, Wdfn-10; Topology Richtek - 51AK9334 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 650Khz, Wdfn-10; Topology Richtek
51AK9334
Dc/dc Conv, Sync Buck, 650Khz, Wdfn-10; Topology Richtek 51AK9334
DC/DC CONV, SYNC BUCK, 650KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:5A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 650KHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:5A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AK9334
Product Name Dc/dc Conv, Sync Buck, 650Khz, Wdfn-10; Topology Richtek
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Voltage Regulators -  - GE Grid Solutions
GE Grid Solutions
Specs
Phase Three
Configuration Pole-mounted | Substation
Features NEMA Enclosure
View Details