Win Source Part Number: 981217-RT7235GCP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: ACOT™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Voltage - Output (Max): 8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-TSSOP-EP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT7235GCP,1028-1267
Base Product Number: RT7235
IC REG BUCK ADJ 5A 14TSSOP
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 5A 14TSSOP
IC REG BUCK ADJ 5A 14TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 981217-RT7235GCP | RT7235GCP | RT7235GCP | RT7235GCP | RT7235GCP |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SSOP; Other; Tape & Reel | SSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 650 kHz | 650 kHz | 650 kHz | 650 kHz | 650 kHz |