The RT7232GCP is a synchronous step-down DC/DC converter capable of delivering up to 4A output current with an input voltage range of 4.5V to 18V. It operates using Advanced Constant On-Time (ACOT®) mode control, which provides a fast transient response and maintains a constant switching frequency of 650kHz across varying loads. The device supports all ceramic capacitors, ensuring stability with low ESR output capacitors.
Key features include adjustable output voltage from 0.765V to 8V, cycle-by-cycle current limiting, and integrated protection functions such as thermal shutdown and output under-voltage/over-v
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092865-RT7232GCP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 8V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 4A 14TSSOP
IC REG BUCK ADJ 4A 14TSSOP
IC REG BUCK ADJ 4A 14TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1092865-RT7232GCP | RT7232GCP | RT7232GCP | RT7232GCP | RT7232GCP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7232GCP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SSOP; Other; 14-TSSOP-EP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | |
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |