Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 10-WFDFN Exposed Pad
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1320719-RT7231GQW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Voltage - Output (Max): 8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Supplier Device Package: 10-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1262-2,1028-126
Base Product Number: RT7231
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJUSTABLE 4A 10WDFN
IC REG BUCK ADJ 4A 10WDFN
IC REG BUCK ADJUSTABLE 4A 10WDFN
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 10-WFDFN Exposed Pad
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1262-1-ND | 1320719-RT7231GQW | RT7231GQW | RT7231GQW | RT7231GQW | RT7231GQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7650 to 8 volts | 0.7650 volts | 0.7650 volts | 0.7650 to 8 volts |