RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT7231GCP

Description
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1028-1261-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1261-1-ND
Voltage Regulators - DC DC Switching Regulators 1028-1261-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1261-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1261-2-ND
Voltage Regulators - DC DC Switching Regulators 1028-1261-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1261-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1261-6-ND
Voltage Regulators - DC DC Switching Regulators 1028-1261-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7231GCP - 1092864-RT7231GCP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7231GCP
1092864-RT7231GCP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7231GCP 1092864-RT7231GCP
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092864-RT7231GCP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.765V Maximum Output Voltage: 8V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092864-RT7231GCP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 8V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT7231GCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT7231GCP
Voltage Regulators - DC DC Switching Regulators RT7231GCP
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT7231GCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT7231GCP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT7231GCP
IC REG BUCK ADJ 4A 14TSSOP

IC REG BUCK ADJ 4A 14TSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - RT7231GCP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT7231GCP
PMIC - Voltage Regulators - DC DC Switching Regulators RT7231GCP
IC REG BUCK ADJ 4A 14TSSOP

IC REG BUCK ADJ 4A 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-1261-1-ND 1092864-RT7231GCP RT7231GCP RT7231GCP RT7231GCP
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT7231GCP Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" SSOP; Other; 14-TSSOP SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad SSOP
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7650 to 8 volts 0.7650 volts 0.7650 to 8 volts 0.7650 volts
Unlock Full Specs
to access all available technical data